Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081571-NC7SZ00M5X-N
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Number of Pins: 5
High Level Output Current: -32 mA
Number of Outputs: 1
Low Level Output Current: 32 mA
Quiescent Current: 2 µA
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): NC7SZ00M5X-NLNC7SZ00
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Logic Function: NAND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1081571-NC7SZ00M5X-NL |
| Product Name | OEM Parts - OEM Parts (M - N) - NC7SZ00M5X-NL |