Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059883-NC7SZ00M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 250
NAND Gate IC 1 Channel SOT-23-5
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5
2-Input NAND Gate, CMOS, SOT-23, 5.5V, 4.3ns Product overview: NC7SZ00M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00M5 can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel SOT-23-5
IC GATE NAND 1CH 2-INP SOT23-5
IC GATE NAND 1CH 2-INP SOT23-5
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059883-NC7SZ00M5 | NC7SZ00M5TR-ND | NC7SZ00M5 | 705-NC7SZ00M5 | NC7SZ00M5 | NC7SZ00M5 | NC7SZ00M5 | NC7SZ00M5 |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ00M5 | Gates and Inverters | 5.5V SOT-23 Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |