Logic Gates 2-Input NAND Gate Product overview: NC7SZ00L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024795-NC7SZ00L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
NAND Gate IC 1 Channel 6-MicroPak
NAND Gate IC 1 Channel 6-MicroPak
NAND Gate IC 1 Channel 6-MicroPak
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6
Logic Gates 2-Input NAND Gate
IC GATE NAND 1CH 2-INP 6MICROPAK
IC GATE NAND 1CH 2-INP 6MICROPAK
NAND GATE, SINGLE, 2 I/P, SIP-6; Logic Family / Base Number:NC7SZ00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SIP; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP 6MICROPAK
NAND Gate IC 1 Channel 6-MicroPak
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ00L6X | 024795-NC7SZ00L6X | NC7SZ00L6XTR-ND | NC7SZ00L6X | NC7SZ00L6X | NC7SZ00L6X | NC7SZ00L6X | 46AC1405 | NC7SZ00L6X | NC7SZ00L6X |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NC7SZ00L6X | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, Single, 2 I/p, Sip-6; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND; NAND | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||||
| Logic Family | LVC | CMOS | ||||||||
| IC Package Type | Other; Reel | Other; 6-MicroPak | Other; 6-UFDFN | Other; UQFN | Other; 6-UFDFN | Other; SIP | Other; 6-UFDFN | |||
| Inputs | 2 | 2 | 2 | 2 | 2 |