onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ00FHX

Description
Win Source Part Number: 1349055-NC7SZ00FHX Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Series: 7SZ Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-UFDFN Supplier Device Package: 6-MicroPak2™ Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 7SZ00 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349055-NC7SZ00FHX Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Series: 7SZ Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-UFDFN Supplier Device Package: 6-MicroPak2™ Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 7SZ00 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1349055-NC7SZ00FHX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1349055-NC7SZ00FHX
Integrated Circuits (ICs) - Logic - Gates and Inverters 1349055-NC7SZ00FHX
Win Source Part Number: 1349055-NC7SZ00FHX Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Series: 7SZ Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Voltage - Supply: 1.65V ~ 5.5V Mounting Type: Surface Mount Package / Case: 6-UFDFN Supplier Device Package: 6-MicroPak2™ Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 7SZ00 Product Status: Obsolete

Win Source Part Number: 1349055-NC7SZ00FHX
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Series: 7SZ
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Voltage - Supply: 1.65V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 6-UFDFN
Supplier Device Package: 6-MicroPak2™
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 7SZ00
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
TinyLogic UHS 2-Input NAND Gate, 5000-REEL Product overview: NC7SZ00FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00FHX can be used for catalog matching and distributor lookup.

TinyLogic UHS 2-Input NAND Gate, 5000-REEL Product overview: NC7SZ00FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ00FHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7SZ00FHXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ00FHXTR-ND
Gates and Inverters NC7SZ00FHXTR-ND
NAND Gate IC 1 Channel 6-MicroPak2™

NAND Gate IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Gates and Inverters - NC7SZ00FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ00FHX
Gates and Inverters NC7SZ00FHX
NAND Gate IC 1 Channel 6-MicroPak2™

NAND Gate IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Gates and Inverters - NC7SZ00FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ00FHX
Gates and Inverters NC7SZ00FHX
NAND Gate IC 1 Channel 6-MicroPak2™

NAND Gate IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SZ00FHX
Logic Gates NC7SZ00FHX
Logic Gates UHS 2-IN NAND Gate

Logic Gates UHS 2-IN NAND Gate

Buy Now Datasheet
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 95T0957 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
95T0957
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 95T0957
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ00; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SZ00; Logic IC Family:NC7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7SZ00FHX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SZ00FHX
Logic - Gates and Inverters NC7SZ00FHX
IC GATE NAND 1CH 2-IN 6MICROPAK2

IC GATE NAND 1CH 2-IN 6MICROPAK2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SZ00FHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SZ00FHX
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ00FHX
IC GATE NAND 1CH 2-INP 6MICROPK2

IC GATE NAND 1CH 2-INP 6MICROPK2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1349055-NC7SZ00FHX 705-NC7SZ00FHX NC7SZ00FHXTR-ND NC7SZ00FHX NC7SZ00FHX 95T0957 NC7SZ00FHX NC7SZ00FHX
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Gates and Inverters Logic Gates Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHC00BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers