onsemi 3.6V Logic IC NC7SVL32P5X

Description
OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet
Description
OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NC7SVL32P5X - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
 - NC7SVL32P5X - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
3.6V Logic IC
705-NC7SVL32P5X
3.6V Logic IC 705-NC7SVL32P5X
CMOS OR Gate IC, 2-Input, 3.6V, SC Package, 3.5ns PD Product overview: NC7SVL32P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVL32P5X can be used for catalog matching and distributor lookup.

CMOS OR Gate IC, 2-Input, 3.6V, SC Package, 3.5ns PD Product overview: NC7SVL32P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVL32P5X can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - NC7SVL32P5X - 059881-NC7SVL32P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SVL32P5X
059881-NC7SVL32P5X
Logic - Logic - Gates and Inverters - NC7SVL32P5X 059881-NC7SVL32P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059881-NC7SVL32P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.5ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 0.9 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059881-NC7SVL32P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 0.9 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SVL32P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SVL32P5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SVL32P5X
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NC7SVL32P5X
Logic Gates NC7SVL32P5X
Logic Gates Low-ICCT 2 Input OR Gate

Logic Gates Low-ICCT 2 Input OR Gate

Buy Now Datasheet
Gates and Inverters - NC7SVL32P5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SVL32P5X
Gates and Inverters NC7SVL32P5X
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 64R4059 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
64R4059
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 64R4059
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:NC7SVL32; Logic IC Family:NC7S; Supply Voltage Min:900mV RoHS Compliant: Yes

OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:NC7SVL32; Logic IC Family:NC7S; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7SVL32P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SVL32P5X
Logic - Gates and Inverters NC7SVL32P5X
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - NC7SVL32P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SVL32P5X
Gates and Inverters NC7SVL32P5X
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7SVL32P5X 705-NC7SVL32P5X 059881-NC7SVL32P5X NC7SVL32P5X NC7SVL32P5X NC7SVL32P5X 64R4059 NC7SVL32P5X NC7SVL32P5X
Product Name 3.6V Logic IC Logic - Logic - Gates and Inverters - NC7SVL32P5X Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate NOT; OR OR; OR Gate
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP5/6 Other; SC Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Supply Voltage 3.6V 0.9 V ~ 3.6 V 3.6V 0.9V ~ 3.6V 0.9V ~ 1.5V (Low), 0.7V ~ 0.8V (High) 3.6V; 0.9V ~ 3.6V
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers