Win Source Part Number: 1192557-NC7SVL32L6X
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 7SVL
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 3V, 30pF
Current - Quiescent (Max): 900 nA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 0.9V ~ 1.5V
Voltage - Supply: 0.9V ~ 3.6V
Package / Case: 6-UFDFN
Supplier Device Package: 6-MicroPak
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSONSNC7SVL32L6X,21
Base Product Number: NC7SVL32
IC GATE OR 1CH 2-INP 6MICROPAK Product overview: NC7SVL32L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVL32L6X can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel 6-MicroPak
OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6
OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6
IC GATE OR 1CH 2-INP 6MICROPAK
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SVL32; Logic IC Family:NC7S; Supply Voltage Min:900mV RoHS Compliant: Yes
IC GATE OR 1CH 2-INP 6MICROPAK
Logic Gates Low-ICCT 2 Input OR Gate
OR Gate IC 1 Channel 6-MicroPak
OR Gate IC 1 Channel 6-MicroPak
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1192557-NC7SVL32L6X | 705-NC7SVL32L6X | NC7SVL32L6XTR-ND | NC7SVL32L6X | NC7SVL32L6X | 64R4058 | NC7SVL32L6X | NC7SVL32L6X | NC7SVL32L6X |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR | OR | OR | OR | NOT; OR | OR; OR Gate | ||
| Supply Voltage | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 3.6V | 0.9V ~ 1.5V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 3.5 ns | 3.5 ns | 3.5 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |