OR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6
2-Input OR Gate, CMOS, SC Package, 3.6V, 3.5ns Product overview: NC7SVL32FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVL32FHX can be used for catalog matching and distributor lookup.
IC GATE OR 1CH 2-INP 6MICROPAK2
Logic Gates Tiny Logic Low-ICCT Two-Input OR Gate
OR Gate IC 1 Channel 6-MicroPak2™
OR Gate IC 1 Channel 6-MicroPak2™
IC GATE OR 1CH 2-INP 6MICROPAK2
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SVL32; Logic IC Family:NC7S; Supply Voltage Min:900mV RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SVL32FHX | 705-NC7SVL32FHX | NC7SVL32FHX | NC7SVL32FHX | NC7SVL32FHX | NC7SVL32FHX | 27T6627 |
| Product Name | 3.6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | OR | OR; OR GATE | OR | OR; OR Gate | NOT; OR | ||
| Logic Family | CMOS | ||||||
| IC Package Type | Other; SOLCC6 | Other; SC | Other; 6-UFDFN | Other; MicroPak | |||
| Supply Voltage | 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 0.9V ~ 1.5V (Low), 0.7V ~ 0.8V (High) | |||
| Inputs | 2 | 2 | 2 |