AND Gate IC 1 Channel 6-MicroPak2™
AND Gate IC 1 Channel 6-MicroPak2™
TinyLogic Low-ICCT Two-Input AND Gate, 5000-REEL Product overview: NC7SVL08FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVL08FHX can be used for catalog matching and distributor lookup.
Logic Gates TinyLogic Low-ICCT Two-Input AND Gate
IC GATE AND 1CH 2-INP 6MICROPAK2
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SVL08; Logic IC Family:NC7SVL; Supply Voltage Min:900mV RoHS Compliant: Yes
IC GATE AND 1CH 2-INP 6MICROPAK2
AND Gate IC 1 Channel 6-MicroPak2™
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SVL08FHXCT-ND | 705-NC7SVL08FHX | NC7SVL08FHX | NC7SVL08FHX | 27T6626 | NC7SVL08FHX | NC7SVL08FHX |
| Product Name | Gates and Inverters | Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND GATE | AND | NOT; AND | AND; AND Gate | ||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V | 0.9V ~ 1.5V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.5 ns | 3.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |