Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
1-Input CMOS Inverter, 3.6V, SC Package, 3.5ns PD Product overview: NC7SVL04P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVL04P5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:NC7SVL04; Logic IC Family:NC7SVL; Supply Voltage Min:900mV RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC70-5
IC INVERTER 1CH 1-INP SC70-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SVL04P5XTR-ND | 705-NC7SVL04P5X | NC7SVL04P5X | 64R4055 | NC7SVL04P5X | NC7SVL04P5X |
| Product Name | Gates and Inverters | 3.6V Logic IC | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 3.6V | 0.9V ~ 1.5V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.5 ns | 3.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |