Inverter IC 1 Channel 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK Product overview: NC7SVL04L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVL04L6X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1189091-NC7SVL04L6X
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 7SVL
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 3V, 30pF
Current - Quiescent (Max): 900 nA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 0.9V ~ 1.5V
Voltage - Supply: 0.9V ~ 3.6V
Package / Case: 6-UFDFN
Supplier Device Package: 6-MicroPak
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): NC7SVL04L6X.;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-NC7SVL04L6X,FAI
Inverter IC 1 Channel 6-MicroPak
Inverter IC 1 Channel 6-MicroPak
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SVL04; Logic IC Family:NC7SVL; Supply Voltage Min:900mV RoHS Compliant: Yes
IC INVERTER 1CH 1-INP 6MICROPAK
IC INVERTER 1CH 1-INP 6MICROPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SVL04L6XTR-ND | 705-NC7SVL04L6X | 1189091-NC7SVL04L6X | NC7SVL04L6X | 64R4054 | NC7SVL04L6X | NC7SVL04L6X |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | 0.9V ~ 1.5V (Low), 0.7V ~ 0.8V (High) | 3.6V | |
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.5 ns | 3.5 ns | 3.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |