onsemi SMD 3.6V Logic IC NC7SV86P5X

Description
2-Input XOR Gate, CMOS, 3.6V, SC Package, Surface Mount Product overview: NC7SV86P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV86P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Input XOR Gate, CMOS, 3.6V, SC Package, Surface Mount Product overview: NC7SV86P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV86P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.6V Logic IC - 705-NC7SV86P5X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6V Logic IC
705-NC7SV86P5X
SMD 3.6V Logic IC 705-NC7SV86P5X
2-Input XOR Gate, CMOS, 3.6V, SC Package, Surface Mount Product overview: NC7SV86P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV86P5X can be used for catalog matching and distributor lookup.

2-Input XOR Gate, CMOS, 3.6V, SC Package, Surface Mount Product overview: NC7SV86P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV86P5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7SV86P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SV86P5XTR-ND
Gates and Inverters NC7SV86P5XTR-ND
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NC7SV86P5X - 059880-NC7SV86P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SV86P5X
059880-NC7SV86P5X
Logic - Logic - Gates and Inverters - NC7SV86P5X 059880-NC7SV86P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059880-NC7SV86P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059880-NC7SV86P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - NC7SV86P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV86P5X
Gates and Inverters NC7SV86P5X
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SV86P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SV86P5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SV86P5X
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - NC7SV86P5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SV86P5X
Gates and Inverters NC7SV86P5X
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Xor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi - 31Y3153 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi
31Y3153
Xor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi 31Y3153
XOR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:NC7S86; Logic Type:XOR Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

XOR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:NC7S86; Logic Type:XOR Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SV86P5X
Logic Gates NC7SV86P5X
Logic Gates 2-Inp Exc OR Gate

Logic Gates 2-Inp Exc OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - NC7SV86P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SV86P5X
Logic - Gates and Inverters NC7SV86P5X
IC GATE XOR 1CH 2-INP SC70-5

IC GATE XOR 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NC7SV86P5X NC7SV86P5XTR-ND 059880-NC7SV86P5X NC7SV86P5X NC7SV86P5X NC7SV86P5X 31Y3153 NC7SV86P5X NC7SV86P5X
Product Name SMD 3.6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - NC7SV86P5X Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Xor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi Logic Gates Logic - Gates and Inverters
Gate Type XOR; XOR GATE, OR GATE XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) XOR; XOR Gate NOT; XOR
Supply Voltage 3.6V 0.9V ~ 3.6V 0.9 V ~ 3.6 V 3.6V; 0.9V ~ 3.6V 3.6V 0.9V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2 2 2
Propagation Delay 3.3 ns 3.3 ns 3.3 ns 3.3 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989105P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details