Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024794-NC7SV74L8X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 2.8ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 900μA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-UFQFN
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.9 V to 3.6 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
IC FF D-TYPE SNGL 1BIT 8MICROPAK
IC FF D-TYPE SNGL 1BIT 8MICROPAK
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
FLIP FLOP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 024794-NC7SV74L8X | NC7SV74L8XFSTR-ND | NC7SV74L8X | NC7SV74L8X | NC7SV74L8X | 54AH9408 |
| Product Name | Logic - Logic - Flip Flops - NC7SV74L8X | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flop, D, -40 To 85Deg C Rohs Compliant Onsemi |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | |||
| Propagation Delay | 2.8 ns | 2.8 ns | ||||
| fMAX | 200 MHz | 200 MHz | ||||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |