onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SV58P6X NC7SV58P6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059878-NC7SV58P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059878-NC7SV58P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SV58P6X - 059878-NC7SV58P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SV58P6X
059878-NC7SV58P6X
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SV58P6X 059878-NC7SV58P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059878-NC7SV58P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059878-NC7SV58P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
770-NC7SV58P6X
3.6V Logic IC 770-NC7SV58P6X
Schmitt Trigger Logic Gate, 3.6V, CMOS, SC Package Product overview: NC7SV58P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SV58P6X can be used for catalog matching and distributor lookup.

Schmitt Trigger Logic Gate, 3.6V, CMOS, SC Package Product overview: NC7SV58P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SV58P6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SV58P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SV58P6XTR-ND
Gates and Inverters - Multi-Function, Configurable NC7SV58P6XTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SV58P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NC7SV58P6X
Gates and Inverters - Multi-Function, Configurable NC7SV58P6X
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - NC7SV58P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NC7SV58P6X
Logic - Gates and Inverters - Multi-Function, Configurable NC7SV58P6X
IC CONFIG MULT FUNCTION SC70-6

IC CONFIG MULT FUNCTION SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SV58P6X
Logic Gates NC7SV58P6X
Logic Gates 2-Input Logic Gate

Logic Gates 2-Input Logic Gate

Buy Now Datasheet
Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi - 29H0712 - Newark, An Avnet Company
Chicago, IL, United States
Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi
29H0712
Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi 29H0712
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:NC7SV58; Logic IC Family:NC7S RoHS Compliant: Yes

CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:NC7SV58; Logic IC Family:NC7S RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NC7SV58P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NC7SV58P6X
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NC7SV58P6X
IC CONFIG MULT FUNCTION SC70-6

IC CONFIG MULT FUNCTION SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 059878-NC7SV58P6X 770-NC7SV58P6X NC7SV58P6XTR-ND NC7SV58P6X NC7SV58P6X NC7SV58P6X 29H0712 NC7SV58P6X
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SV58P6X 3.6V Logic IC Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; Configurable Multiple Function Multi Function Configurable Multiple Function Configurable Multiple Function NOT
Supply Voltage 0.9 V ~ 3.6 V 3.6V 0.9V ~ 3.6V 3.6V; 0.9V ~ 3.6V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 2 3 3 3 3 2
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3134-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details