Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
CMOS Schmitt Trigger Logic Gate IC, 3-Input, 900mV-3.6V Product overview: NC7SV58L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SV58L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059877-NC7SV58L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
TINYLOGIC ULP-A UNIVERSAL CONFIG
IC GATE ULP-A UNIV 2INP 6-MCRPAK
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl
Logic Gates 2-Input Logic Gate
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SV58L6XTR-ND | 770-NC7SV58L6X | 059877-NC7SV58L6X | NC7SV58L6X | NC7SV58L6X | 50H4792 | NC7SV58L6X | NC7SV58L6X |
| Product Name | Gates and Inverters - Multi-Function, Configurable | 3.6V Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SV58L6X | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi | Logic Gates | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | Multi Function | NOT; Configurable Multiple Function | NOT | Configurable Multiple Function | |||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 0.9 V ~ 3.6 V | 3.6V; 0.9V ~ 3.6V | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||||
| Inputs | 3 | 3 | 2 | 3 | 2 | 3 | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |