CMOS Logic Gate, 3-Input, Schmitt Trigger, SC Package Product overview: NC7SV57P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SV57P6X can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059876-NC7SV57P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
UNIVERSAL CONFIGURABLE LOGIC GATE, 2I/P, SC70-6; Logic Function:Configurabl
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)
IC GATE ULP-A UNIV 2INP SC70-6
IC GATE ULP-A UNIV 2INP SC70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-NC7SV57P6X | 488-NC7SV57P6XTR-ND | 059876-NC7SV57P6X | 29H0711 | NC7SV57P6X | NC7SV57P6X | NC7SV57P6X |
| Product Name | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SV57P6X | Universal Configurable Logic Gate, 2I/p, Sc70-6; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Multi Function | Configurable Multiple Function | NOT; Configurable Multiple Function | Configurable Multiple Function | NOT | ||
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 3.6V; 0.9V ~ 3.6V | |||
| Inputs | 3 | 3 | 2 | 3 | 3 | 3 | |
| Propagation Delay | 9.1 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |