Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Logic Gates 2-Input Logic Gate
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl
TINYLOGIC ULP-A UNIVERSAL CONFIG
Configurable Circuit Input
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
IC GATE ULP-A UNIV 2INP 6-MCRPAK
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SV57L6XTR-ND | NC7SV57L6X | 50H4791 | NC7SV57L6X | NC7SV57L6X | NC7SV57L6X | NC7SV57L6X |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | Configurable Multiple Function | NOT | ||||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | |||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||||
| Inputs | 3 | 2 | 3 | 3 | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |