Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl
Logic Gates TinyLogic ULP-A Uni Config 2-In Logic Gt
IC GATE UNIVERSAL 2INP 6-MICRPAK
TINYLOGIC ULP-A UNIVERSAL CONFIG
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SV57FHXTR-ND | 92R5761 | NC7SV57FHX | NC7SV57FHX | NC7SV57FHX | NC7SV57FHX |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | NOT | Configurable Multiple Function | |||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | ||||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |||
| Inputs | 3 | 2 | 3 | 3 | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA |