NAND Gate IC 1 Channel Open Drain 6-MicroPak
IC GATE NAND 1CH 2-INP 6MICROPAK Product overview: NC7SV38L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV38L6X can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 886830-NC7SV38L6X
Series: 7SV
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 1 Channel Open Drain 6-MicroPak
Package: Reel - TR
Package: 6-UFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NC7SV3
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroPak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NC7SV38L6XDKR, NC7SV38L6XCT, NC7SV38L6X-ND, NC7SV38L6XTR
NAND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO6
IC GATE NAND OD 1CH 2IN 6MICROPK
IC GATE NAND 1CH 2-INP 6MICROPAK
NAND Gate IC 1 Channel Open Drain 6-MicroPak
NAND Gate IC 1 Channel Open Drain 6-MicroPak
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SV38L6XTR-ND | 705-NC7SV38L6X | 886830-NC7SV38L6X | NC7SV38L6X | NC7SV38L6X | NC7SV38L6X | NC7SV38L6X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SV38L6X | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND | NOT | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 0.9V ~ 3.6V | 0.9V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 0.9V ~ 3.6V | ||
| Output Type | Open Drain | ||||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 3.3 ns | 3.3 ns |