onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NC7SV34L6X

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1321677-NC7SV34L6X Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.9V ~ 3.6V Supplier Device Package: 6-MicroPak Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Other Part Number: 2156-NC7SV34L6X,ONSF SCNC7SV34L6X
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1321677-NC7SV34L6X Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.9V ~ 3.6V Supplier Device Package: 6-MicroPak Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Other Part Number: 2156-NC7SV34L6X,ONSF SCNC7SV34L6X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1321677-NC7SV34L6X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1321677-NC7SV34L6X
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1321677-NC7SV34L6X
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1321677-NC7SV34L6X Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 0.9V ~ 3.6V Supplier Device Package: 6-MicroPak Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 81 HTSUS: 8542.39.0001 Other Part Number: 2156-NC7SV34L6X,ONSF SCNC7SV34L6X

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1321677-NC7SV34L6X
Category: Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 0.9V ~ 3.6V
Supplier Device Package: 6-MicroPak
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 81
HTSUS: 8542.39.0001
Other Part Number: 2156-NC7SV34L6X,ONSFSCNC7SV34L6X

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1321677-NC7SV34L6X
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details