The NC7SV32P5X is a single 2-input OR gate designed for low voltage operation, with a supply voltage range of 0.9 V to 3.6 V. It features a typical propagation delay of 1.6 ns at 3.3 V and is capable of handling input and output voltages up to 3.6 V, making it suitable for various applications requiring fast switching speeds. The device supports partial power down protection through its IOFF feature and can source or sink up to 24 mA at 3.3 V. It is available in compact SC-88A and MicroPak,Ñ¢ packages, which are both Pb-free, halogen-free, and RoHS compliant. The operating temperature range is specified from -40 °C to +85 °C, ensuring reliability in diverse environments. This product is ideal for engineers looking for a small footprint OR gate with robust performance characteristics.
IC GATE OR 1CH 2-INP SC70-5 Product overview: NC7SV32P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV32P5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024792-NC7SV32P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
SINGLE OR GATE, 2I/P, SC-70-5; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S32; Logic IC Family:7SV; Supply Voltage Min:900mV; Output Current:24mA RoHS Compliant: Yes
IC, NC7SV, SMD; Logic Family / Base Number:NC7S32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC Family:NC7S; Logic IC BaseRoHS Compliant: Yes
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
OR Gate IC 1 Channel SC-70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SV32P5X | 024792-NC7SV32P5X | NC7SV32P5XCT-ND | 29H0708 | 58M9748 | NC7SV32P5X | NC7SV32P5X | NC7SV32P5X | NC7SV32P5X | NC7SV32P5X |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NC7SV32P5X | Gates and Inverters | Single Or Gate, 2I/p, Sc-70-5; Logic Function Onsemi | Ic, Nc7Sv, Smd; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR | NOT; OR; OR Gate | OR | OR; OR | NOT; OR | OR | OR; OR Gate | OR; OR Gate | ||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | ||
| Logic Family | NC7SV | |||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.3 ns | 3.3 ns | 3.3 ns | 3.3 ns |