OR Gate IC 1 Channel 6-MicroPak2™
2-Input OR Gate, CMOS, 3.6V, 24mA, 3.3ns, SMT Product overview: NC7SV32FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV32FHX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024790-NC7SV32FHX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak2
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC GATE OR 1CH 2-INP 6MICROPAK2
Logic Gates TinyLogic ULP-A 2-Input OR Gate
IC GATE OR 1CH 2-INP 6MICROPAK2
OR Gate IC 1 Channel 6-MicroPak2™
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV32; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SV32FHXTR-ND | 705-NC7SV32FHX | 024790-NC7SV32FHX | NC7SV32FHX | NC7SV32FHX | NC7SV32FHX | NC7SV32FHX | NC7SV32FHX | 92R5760 |
| Product Name | Gates and Inverters | 3.6V 24mA Logic IC | Logic - Logic - Gates and Inverters - NC7SV32FHX | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate | NOT; OR | OR | OR; OR Gate | |||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 0.9 V ~ 3.6 V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 0.9V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 3.3 ns | 3.3 ns | 3.3 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |