The Schmitt Trigger Buffer, part number NC7SV17, operates within a supply voltage range of 0.9V to 3.6V, making it suitable for low-voltage applications. It features extremely high-speed performance with propagation delays as low as 1.5ns at 3.6V. The device supports over-voltage tolerant inputs and outputs, allowing for flexibility in interfacing with different voltage levels. It provides high static drive capabilities, with output currents of up to ±24mA at 3.00V. The buffer is designed with proprietary Quiet Series,Ñ¢ noise and EMI reduction circuitry, enhancing its reliability in sensitive applications. Packaged in an ultra-small SC-70 form factor, it is ideal for space-constrained designs. This product is part of the TinyLogic® ULP-A series, which emphasizes low power consumption while maintaining high performance.
SCHMITT TRIGGER BUFFER, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S RoHS Compliant: Yes
Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:-; Product Range:- RoHS Compliant: Yes
IC, SM, LOGIC, NC7SV, BUFFER; Logic Family / Base Number:-; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers Sgl Buff Sch Trigger
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29H0707 | NC7SV17P5X |
| Product Name | Schmitt Trigger Buffer, Sc-70-5; Logic Family / Base Number Onsemi | Buffers & Line Drivers |