Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024788-NC7SV17P5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 0.9 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing
Quantity per package: 3k pcs
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
IC BUF NON-INVERT 3.6V SC70-5
TinyLogic ULP-A Single Buffer with Schmitt Trigger Input
IC BUFFER NON-INVERT 3.6V SC70-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 024788-NC7SV17P5X | NC7SV17P5XDKR-ND | NC7SV17P5X | 598-NC7SV17P5X | NC7SV17P5X |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SV17P5X | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | TinyLogic ULP-A Single Buffer with Schmitt Trigger Input | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.9000 to 3.6 volts | 0.9000 to 3.6 volts | 1.1 volts |