onsemi Signal Switches, Multiplexers, Decoders NC7SV158P6X

Description
Multiplexer 1 x 2:1 SC-88 (SC-70-6)
Request a Quote Datasheet
Description
Multiplexer 1 x 2:1 SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - NC7SV158P6X-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
NC7SV158P6X-ND
Signal Switches, Multiplexers, Decoders NC7SV158P6X-ND
Multiplexer 1 x 2:1 SC-88 (SC-70-6)

Multiplexer 1 x 2:1 SC-88 (SC-70-6)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SV158P6X - 209054-NC7SV158P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SV158P6X
209054-NC7SV158P6X
Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SV158P6X 209054-NC7SV158P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 209054-NC7SV158P6X Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 209054-NC7SV158P6X
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA Analog Switch and Multiplexer IC
743-NC7SV158P6X
3.6V 24mA Analog Switch and Multiplexer IC 743-NC7SV158P6X
2:1 Mux IC, SC, 3.6V, 24mA, 3.4ns, SMT Product overview: NC7SV158P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SV158P6X can be used for catalog matching and distributor lookup.

2:1 Mux IC, SC, 3.6V, 24mA, 3.4ns, SMT Product overview: NC7SV158P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.6V, 24mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NC7SV158P6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - NC7SV158P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
NC7SV158P6X
Logic - Signal Switches, Multiplexers, Decoders NC7SV158P6X
IC MULTIPLEXER 1 X 2:1 SC88

IC MULTIPLEXER 1 X 2:1 SC88

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NC7SV158P6X-ND 209054-NC7SV158P6X 743-NC7SV158P6X NC7SV158P6X
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - NC7SV158P6X 3.6V 24mA Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triple 2-channel analog multiplexer/demultiplexer - 74HCT4053BZX - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT8016-1 SOT8016-1
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1922740 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details