onsemi 2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi NC7SV157P6X

Description
2I/P SINGLE MULTIPLEXER, SC-70-6; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; MSL:- RoHS Compliant: Yes
Datasheet
Description
2I/P SINGLE MULTIPLEXER, SC-70-6; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi - 29H0705 - Newark, An Avnet Company
Chicago, IL, United States
2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi
29H0705
2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi 29H0705
2I/P SINGLE MULTIPLEXER, SC-70-6; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; MSL:- RoHS Compliant: Yes

2I/P SINGLE MULTIPLEXER, SC-70-6; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Nc7Sv, Smd; Logic Family / Base Number Onsemi - 58M9747 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Nc7Sv, Smd; Logic Family / Base Number Onsemi
58M9747
Ic, Nc7Sv, Smd; Logic Family / Base Number Onsemi 58M9747
IC, NC7SV, SMD; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

IC, NC7SV, SMD; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - NC7SV157P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
NC7SV157P6X
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NC7SV157P6X
IC MULTIPLEXER 1 X 2:1 SC88

IC MULTIPLEXER 1 X 2:1 SC88

Supplier's Site
Signal Switches, Multiplexers, Decoders - NC7SV157P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
NC7SV157P6X
Signal Switches, Multiplexers, Decoders NC7SV157P6X
Multiplexer 1 x 2:1 SC-88 (SC-70-6)

Multiplexer 1 x 2:1 SC-88 (SC-70-6)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 29H0705 58M9747 NC7SV157P6X NC7SV157P6X
Product Name 2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi Ic, Nc7Sv, Smd; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V 3.6V; 0.9V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLVD3384PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS153LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers