Inverters Inv with Sch Trigger Product overview: NC7SV14P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV14P5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
Inverter IC 1 Channel Schmitt Trigger SC-70-5
IC INVERT SCHMITT 1CH 1IN SC70-5
INVERTER, SCHMITT TRIGGER, SC-70-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S14; Logic IC Family:7SV; Supply Voltage Min:900mV; Family Type:7SVRoHS Compliant: Yes
Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S14; Logic IC Family:7SV; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Output Current:24mA RoHS Compliant: Yes
IC, NC7SV, SMD; Logic Family / Base Number:NC7S14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1IN SC70
Inverter IC 1 Channel Schmitt Trigger SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SV14P5X | NC7SV14P5XDKR-ND | NC7SV14P5X | 26H5474 | 29X6791 | 58M9746 | NC7SV14P5X | NC7SV14P5X |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, Schmitt Trigger, Sc-70-5; Logic Function Onsemi | Logic Function Onsemi | Ic, Nc7Sv, Smd; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | ||
| Supply Voltage | 900 mV to 3.6 V | 0.9V ~ 3.6V | 3.6V | 3.6V | 3.6V | 0.7V ~ 2.2V (Low), 0.1V ~ 0.6V (High) | 3.6V; 0.9V ~ 3.6V | |
| Logic Family | NC7SV | |||||||
| IC Package Type | Other; Reel | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70 | Other; SC-70 | Other; SC-70 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Inputs | 1 | 1 | 1 | 1 | 1 |