onsemi Gates and Inverters NC7SV14L6X

Description
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7SV14L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SV14L6XTR-ND
Gates and Inverters NC7SV14L6XTR-ND
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak

Inverter IC 1 Channel Schmitt Trigger 6-MicroPak

Buy Now Datasheet
Singapore, Singapore
IC INVERTER 1CH 1-INP 6MICROPAK Product overview: NC7SV14L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV14L6X can be used for catalog matching and distributor lookup.

IC INVERTER 1CH 1-INP 6MICROPAK Product overview: NC7SV14L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV14L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7SV14L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SV14L6X
Logic - Gates and Inverters NC7SV14L6X
IC INVERTER 1CH 1-INP 6MICROPAK

IC INVERTER 1CH 1-INP 6MICROPAK

Supplier's Site Datasheet
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 84H6482 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
84H6482
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 84H6482
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV14; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV14; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SV14L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SV14L6X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SV14L6X
IC INVERTER 1CH 1-INP 6MICROPAK

IC INVERTER 1CH 1-INP 6MICROPAK

Supplier's Site
Gates and Inverters - NC7SV14L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV14L6X
Gates and Inverters NC7SV14L6X
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak

Inverter IC 1 Channel Schmitt Trigger 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7SV14L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV14L6X
Gates and Inverters NC7SV14L6X
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak

Inverter IC 1 Channel Schmitt Trigger 6-MicroPak

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7SV14L6XTR-ND 705-NC7SV14L6X NC7SV14L6X 84H6482 NC7SV14L6X NC7SV14L6X
Product Name Gates and Inverters Logic IC Logic - Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT NOT NOT; Inverter
Supply Voltage 0.9V ~ 3.6V 900 mV to 3.6 V 0.7V ~ 2.2V (Low), 0.1V ~ 0.6V (High) 3.6V 3.6V; 0.9V ~ 3.6V
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 3.3 ns 3.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2222718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details