Buffers & Line Drivers Buff 3-STATE Output
BUFFER, SINGLE, TRI-STATE, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:-; RoHS Compliant: Yes
NON INVERTING BUFFER, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:- RoHS Compliant: Yes
NON INVERTING BUFFER, SC-70-5, FULL REEL; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | NC7SV126P5X | 31Y3152 |
| Product Name | Buffers & Line Drivers | Buffer, Single, Tri-State, Sc-70-5; Logic Family / Base Number Onsemi |