The NC7SV125 is a non-inverting buffer designed for ultra-low power applications, featuring a 3-STATE output. It operates within a supply voltage range of 0.9V to 3.6V, making it suitable for various low-voltage applications. The device boasts high-speed performance with typical propagation delays ranging from 1.0 ns at 3.6V to 13 ns at 0.9V. It provides high static drive capabilities, with output currents of ±24 mA at 3.0V and decreasing at lower voltages. The buffer includes power-off high impedance inputs and outputs, which enhance its versatility in circuit designs. Packaged in a compact SC-70-5 form factor, it is RoHS compliant and ideal for applications requiring minimal space and power consumption.
IC, NC7SV, SMD; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:-; RoHS Compliant: Yes
NON INVERTING BUFFER, SC-70-5; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Product Range:-RoHS Compliant: Yes
Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic IC Family:NC7S; Logic IC Base Number:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 58M9745 |
| Product Name | Ic, Nc7Sv, Smd; Logic Family / Base Number Onsemi |