Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081794-NC7SV11L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Logic Gates 3-Input AND Gate Product overview: NC7SV11L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV11L6X can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel 6-MicroPak
AND Gate IC 1 Channel 6-MicroPak
IC GATE AND 1CH 3-INP 6MICROPAK
AND Gate IC 1 Channel 6-MicroPak
AND Gate IC 1 Channel 6-MicroPak
IC GATE AND 1CH 3-INP 6MICROPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1081794-NC7SV11L6X | 705-NC7SV11L6X | NC7SV11L6XCT-ND | NC7SV11L6X | NC7SV11L6X | NC7SV11L6X | NC7SV11L6X |
| Product Name | Logic - Logic - Gates and Inverters - NC7SV11L6X | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND; AND | AND | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 0.9 V ~ 3.6 V | 1.8 V, 2.5 V, 3.3 V | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 3 | 3 | 3 | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |