AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
Logic Gates 2-Input AND Gate Product overview: NC7SV08P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV08P5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024783-NC7SV08P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Family Name: NC7SV08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Alternative Parts (Cross-Reference): NC7SV08P5X_Q; NC7SV08P5X_F40 ; NC7SV08FHX; NC7SV08L6X_Q;
Introduction Date: July 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC GATE AND 1CH 2-INP SC70-5
AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
AND GATE, AUP/ULP/V SERIES, 1-FU
SINGLE AND GATE, 2I/P, SC-70-5, FULL REEL; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S08; Logic IC Family:7SV; Supply Voltage Min:900mV RoHS Compliant: Yes
SINGLE AND GATE, 2I/P, SC-70-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S08; Logic IC Family:7SV; Supply Voltage Min:900mV; Output Current:24mARoHS Compliant: Yes
AND GATE, AUP/ULP/V SERIES, 1-FU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SV08P5XCT-ND | 705-NC7SV08P5X | 024783-NC7SV08P5X | 8066247 | 8066247P | NC7SV08P5X | NC7SV08P5X | NC7SV08P5X | NC7SV08P5X | 29H0703 | 55R1150 | NC7SV08P5X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SV08P5X | Logic Gates | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Single And Gate, 2I/p, Sc-70-5, Full Reel; Logic Function Onsemi | Single And Gate, 2I/p, Sc-70-5; Logic Function Onsemi | Gates and Inverters |
| Gate Type | AND | AND; AND | NOT; AND; AND Gate | AND; And | AND; AND | NOT; AND | AND; AND Gate | AND | AND; AND Gate | |||
| Supply Voltage | 0.9V ~ 3.6V | 1.8 V, 2.5 V, 3.3 V | 0.9 V ~ 3.6 V | 3.6 v | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | 0.9V ~ 3.6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 2.3 ns | 2.3 ns | 5.3 ns | 2.3 ns | ||||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |