onsemi
Gates and Inverters
NC7SV08P5X-L22735
Description
IC AND 1-CIR 2-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Description
IC AND 1-CIR 2-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-NC7SV08P5X-L22735-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
AND
|
|
Supply Voltage
|
0.9V ~ 3.6V
|
|
Inputs
|
2
|
|
Propagation Delay
|
2.3 ns
|
|
Low Level Output Current (Sink)
|
24 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; NAND
Inputs
10
Number of Gates
5
View Details
Gate Type
OR
Supply Voltage
+7.0
IC Package Type
Other; SOT753 SOT753
View Details
10 suppliers
Gate Type
NOT; Inverter
Supply Voltage
5.5 v
Output Type
Push Pull
View Details