onsemi Logic - Logic - Gates and Inverters - NC7SV08L6XF113 NC7SV08L6XF113

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081570-NC7SV08L6XF1 13 Number of Pins: 6 Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): NC7SV08L6XF113NC7SV0 8L6X_F113; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 900 mV Logic Function: AND
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081570-NC7SV08L6XF1 13 Number of Pins: 6 Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): NC7SV08L6XF113NC7SV0 8L6X_F113; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 900 mV Logic Function: AND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SV08L6XF113 - 1081570-NC7SV08L6XF113 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SV08L6XF113
1081570-NC7SV08L6XF113
Logic - Logic - Gates and Inverters - NC7SV08L6XF113 1081570-NC7SV08L6XF113
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081570-NC7SV08L6XF1 13 Number of Pins: 6 Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): NC7SV08L6XF113NC7SV0 8L6X_F113; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 900 mV Logic Function: AND

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081570-NC7SV08L6XF113
Number of Pins: 6
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): NC7SV08L6XF113NC7SV08L6X_F113;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 900 mV
Logic Function: AND

Buy Now
Contact for details Product overview: NC7SV08L6XF113 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV08L6XF113 can be used for catalog matching and distributor lookup.

Contact for details Product overview: NC7SV08L6XF113 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV08L6XF113 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1081570-NC7SV08L6XF113 705-NC7SV08L6XF113
Product Name Logic - Logic - Gates and Inverters - NC7SV08L6XF113 Logic IC
Gate Type NOT AND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC1G04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers