2-Input AND Gate, CMOS, 24mA, 3.6V, 2.3ns, SMT Product overview: NC7SV08FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 24mA, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV08FHX can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel 6-MicroPak2™
AND Gate IC 1 Channel 6-MicroPak2™
AND Gate IC 1 Channel 6-MicroPak2™
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059874-NC7SV08FHX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak2
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV08; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes
Logic Gates TinyLogic ULP-A 2-Input AND Gate
AND Gate IC 1 Channel 6-MicroPak2™
AND Gate IC 1 Channel 6-MicroPak2™
IC GATE AND 1CH 2-INP 6MICROPAK2
IC GATE AND 1CH 2-INP 6MICROPAK2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SV08FHX | NC7SV08FHXCT-ND | 059874-NC7SV08FHX | 92R5758 | NC7SV08FHX | NC7SV08FHX | NC7SV08FHX | NC7SV08FHX |
| Product Name | 24mA 3.6V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SV08FHX | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | AND; AND Gate | NOT; AND | AND | ||
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 3.6V; 0.9V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 2.3 ns | 2.3 ns | 2.3 ns | |||||
| Power Dissipation | 120 milliwatts |