1-Ch CMOS Inverter, Open Drain, 3.6V, 85C, SM Product overview: NC7SV05L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV05L6X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Open Drain 6-MicroPak
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV05; Logic IC Family:NC7S; Supply Voltage Min:900mV RoHS Compliant: Yes
IC INVERT OD 1CH 1-INP 6MICROPAK
Inverter IC 1 Channel Open Drain 6-MicroPak
Inverter IC 1 Channel Open Drain 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SV05L6X | NC7SV05L6XTR-ND | 82H9307 | NC7SV05L6X | NC7SV05L6X | NC7SV05L6X |
| Product Name | 3.6V Logic IC | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.3 ns | 3.3 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |