onsemi Gates and Inverters NC7SV04FHX

Description
Inverter IC 1 Channel 6-MicroPak2™
Request a Quote Datasheet
Description
Inverter IC 1 Channel 6-MicroPak2™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7SV04FHXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SV04FHXTR-ND
Gates and Inverters NC7SV04FHXTR-ND
Inverter IC 1 Channel 6-MicroPak2™

Inverter IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SV04FHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SV04FHX
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SV04FHX
IC INVERTER 1CH 1-INP 6MICROPAK2

IC INVERTER 1CH 1-INP 6MICROPAK2

Supplier's Site
Gates and Inverters - NC7SV04FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV04FHX
Gates and Inverters NC7SV04FHX
Inverter IC 1 Channel 6-MicroPak2™

Inverter IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Gates and Inverters - NC7SV04FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV04FHX
Gates and Inverters NC7SV04FHX
Inverter IC 1 Channel 6-MicroPak2™

Inverter IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Logic - Gates and Inverters - NC7SV04FHX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SV04FHX
Logic - Gates and Inverters NC7SV04FHX
IC INVERTER 1CH 1-INP 6MICROPAK2

IC INVERTER 1CH 1-INP 6MICROPAK2

Supplier's Site Datasheet
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 92R5756 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
92R5756
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 92R5756
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV04; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV04; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7SV04FHXTR-ND NC7SV04FHX NC7SV04FHX NC7SV04FHX 92R5756
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
Gate Type NOT NOT NOT; Inverter NOT
Supply Voltage 0.9V ~ 3.6V 3.6V 3.6V; 0.9V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 1 1 1
Propagation Delay 2.3 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input AND gate - 74AHCT2G08DP-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details