onsemi 3.6V Logic IC NC7SV02P5X

Description
2-Input NOR Gate, CMOS, SC, 3.6V, 3.3ns Product overview: NC7SV02P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV02P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Input NOR Gate, CMOS, SC, 3.6V, 3.3ns Product overview: NC7SV02P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV02P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V Logic IC - 705-NC7SV02P5X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Logic IC
705-NC7SV02P5X
3.6V Logic IC 705-NC7SV02P5X
2-Input NOR Gate, CMOS, SC, 3.6V, 3.3ns Product overview: NC7SV02P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV02P5X can be used for catalog matching and distributor lookup.

2-Input NOR Gate, CMOS, SC, 3.6V, 3.3ns Product overview: NC7SV02P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV02P5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NC7SV02P5X - 059872-NC7SV02P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SV02P5X
059872-NC7SV02P5X
Logic - Logic - Gates and Inverters - NC7SV02P5X 059872-NC7SV02P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059872-NC7SV02P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059872-NC7SV02P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - NC7SV02P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SV02P5XTR-ND
Gates and Inverters NC7SV02P5XTR-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - NC7SV02P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SV02P5X
Logic - Gates and Inverters NC7SV02P5X
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SV02P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SV02P5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SV02P5X
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NC7SV02P5X
Logic Gates NC7SV02P5X
Logic Gates 2-Input NOR Gate

Logic Gates 2-Input NOR Gate

Buy Now Datasheet
Gates and Inverters - NC7SV02P5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SV02P5X
Gates and Inverters NC7SV02P5X
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Nor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi - 46AC1402 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi
46AC1402
Nor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi 46AC1402
NOR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:NC7SV02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

NOR GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:NC7SV02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - NC7SV02P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV02P5X
Gates and Inverters NC7SV02P5X
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-NC7SV02P5X 059872-NC7SV02P5X NC7SV02P5XTR-ND NC7SV02P5X NC7SV02P5X NC7SV02P5X NC7SV02P5X 46AC1402 NC7SV02P5X
Product Name 3.6V Logic IC Logic - Logic - Gates and Inverters - NC7SV02P5X Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Nor Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi Gates and Inverters
Gate Type NOR; NOR GATE NOT; NOR; NOR Gate NOR NOT; NOR NOR NOR; NOR Gate NOR; NOR Gate NOR; NOR Gate
Supply Voltage 3.6V 0.9 V ~ 3.6 V 0.9V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 0.9V ~ 3.6V 3.6V 3.6V; 0.9V ~ 3.6V
Inputs 2 2 2 2 2 2
Propagation Delay 3.3 ns 3.3 ns 3.3 ns 3.3 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
2-input OR gate - 74AHCT1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details