NOR Gate IC 1 Channel 6-MicroPak2™
NOR Gate IC 1 Channel 6-MicroPak2™
NOR Gate IC 1 Channel 6-MicroPak2™
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV02; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes
IC GATE NOR 1CH 2-INP 6MICROPAK2
IC GATE NOR 1CH 2-INP 6MICROPAK2
IC GATE NOR 1CH 2-INP 6MICROPAK2
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SV02FHXTR-ND | NC7SV02FHX | 95T0955 | NC7SV02FHX | NC7SV02FHX | NC7SV02FHX |
| Product Name | Gates and Inverters | Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.3 ns | 3.3 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |