Logic Gates 2-Input NAND Gate Product overview: NC7SV00P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV00P5X can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel SC-70-5
NAND Gate IC 1 Channel SC-70-5
NAND Gate IC 1 Channel SC-70-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024777-NC7SV00P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
NAND GATE, AUP/ULP/V SERIES, 1-F
NAND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:NC7S00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC,LOGIC GATE,2-INPUT NAND,CMOS,TSSOP,5PIN
IC GATE NAND 1CH 2-INP SC70-5
NAND GATE, AUP/ULP/V SERIES, 1-F
Logic Gates 2-Input NAND Gate
NAND Gate IC 1 Channel SC-70-5
NAND Gate IC 1 Channel SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SV00P5X | NC7SV00P5XCT-ND | 024777-NC7SV00P5X | NC7SV00P5X | 31Y3150 | 29H0699 | NC7SV00P5X | NC7SV00P5X | NC7SV00P5X | NC7SV00P5X |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SV00P5X | Gates and Inverters | Nand Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi | Ic,logic Gate,2-Input Nand,cmos,tssop,5Pin,plastic Rohs Compliant Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NAND; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate | ||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 0.9V ~ 3.6V | ||
| Logic Family | NC7SV | |||||||||
| IC Package Type | Other; Reel | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 |