Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059870-NC7ST86P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 28ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
XOR (Exclusive OR) IC 1 Channel SC-70-5
XOR (Exclusive OR) IC 1 Channel SC-70-5
XOR (Exclusive OR) IC 1 Channel SC-70-5
Logic Gates 2-Input Exclusive-OR Gate; TinyLogic Product overview: NC7ST86P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST86P5X can be used for catalog matching and distributor lookup.
IC GATE XOR 1CH 2-INP SC70-5
XOR (Exclusive OR) IC 1 Channel SC-70-5
IC GATE XOR 1CH 2-INP SC70-5
IC GATE XOR 1CH 2-INP SC70-5
XOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
IC,LOGIC GATE,2-INPUT XOR,CMOS,TSSOP,5PIN,
Logic Gates 2-Input Exclusive-OR Gate; TinyLogic
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059870-NC7ST86P5X | NC7ST86P5XDKR-ND | 705-NC7ST86P5X | NC7ST86P5X | NC7ST86P5X | NC7ST86P5X | NC7ST86P5X | 54AH9404 | NC7ST86P5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7ST86P5X | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi | Logic Gates |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | NOT; XOR | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 28 ns | 28 ns | 28 ns | ||||||
| Low Level Output Current (Sink) | 2 mA | 2 mA | 2 mA |