XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
Logic Gates 2-Input Exclusive-OR Gate; TinyLogic Product overview: NC7ST86M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST86M5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059869-NC7ST86M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 28ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC GATE XOR 1CH 2-INP SOT23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
IC GATE XOR 1CH 2-INP SOT23-5
SINGLE XOR GATE, 2I/P, SOT-23-5, FULL REEL; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:2mA; MSL:- RoHS Compliant: Yes
XOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7ST86M5XDKR-ND | 705-NC7ST86M5X | 059869-NC7ST86M5X | NC7ST86M5X | NC7ST86M5X | NC7ST86M5X | 58K1970 | 54AH9403 |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7ST86M5X | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Single Xor Gate, 2I/p, Sot-23-5, Full Reel; No. Of Inputs Onsemi | Xor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi |
| Gate Type | XOR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | ||
| Supply Voltage | 4.5V ~ 5.5V | 5 V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 28 ns | 28 ns | ||||||
| Low Level Output Current (Sink) | 2 mA | 2 mA | 2 mA |