XOR Gate, HST/T Series, 1-Func, 2-Input, CMOS, PDSO5
2-Input XOR Gate, CMOS, SOT-23, 5.5V Product overview: NC7ST86M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST86M5 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928761-NC7ST86M5
Series: 7ST
Operating Temperature Range: -40°C ~ 85°C
Features: XOR (Exclusive OR) IC 1 Channel - SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NC7ST8
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: NC7ST86M5TR, NC7ST86M5-ND, NC7ST86M5DKR, NC7ST86M5CT
XOR (Exclusive OR) IC 1 Channel SOT-23-5
IC GATE XOR 1CH 2-INP SOT23-5
IC GATE XOR 1CH 2-INP SOT23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
XOR (Exclusive OR) IC 1 Channel SOT-23-5
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7ST86M5 | 705-NC7ST86M5 | 928761-NC7ST86M5 | NC7ST86M5TR-ND | NC7ST86M5 | NC7ST86M5 | NC7ST86M5 |
| Product Name | 5.5V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - NC7ST86M5 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; XOR | XOR; XOR GATE, OR GATE | NOT | XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) |
| Logic Family | CMOS | ||||||
| IC Package Type | SOP; Other; TSOP5/6 | Other; SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 |