XOR (Exclusive OR) IC 1 Channel 6-MicroPak
XOR Gate, HST/T Series, 1-Func, 2-Input, CMOS, PDSO6
2-Input XOR Gate, CMOS, 5.5V, 28ns, Surface Mount Product overview: NC7ST86L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST86L6X can be used for catalog matching and distributor lookup.
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7ST86; Logic IC Family:NC7ST; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC GATE XOR 1CH 2-INP 6MICROPAK
Logic Gates 2-Input Exclusive-OR Gate; TinyLogic
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
IC GATE XOR 1CH 2-INP 6MICROPAK
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7ST86L6XTR-ND | NC7ST86L6X | 705-NC7ST86L6X | 82C9985 | NC7ST86L6X | NC7ST86L6X | NC7ST86L6X | NC7ST86L6X |
| Product Name | Gates and Inverters | SMD 5.5V Logic IC | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | XOR | OR; XOR | XOR; XOR GATE, OR GATE | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | ||
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 28 ns | 28 ns | ||||||
| Low Level Output Current (Sink) | 2 mA | 2 mA |