Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024773-NC7ST32P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Logic Gates 2-Input OR Gate Product overview: NC7ST32P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST32P5X can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
OR Gate IC 1 Channel SC-70-5
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NC7ST32; Logic IC Family:NC7ST; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC GATE OR 1CH 2-INP SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024773-NC7ST32P5X | 705-NC7ST32P5X | NC7ST32P5XDKR-ND | NC7ST32P5X | NC7ST32P5X | NC7ST32P5X | NC7ST32P5X | 38C7561 | NC7ST32P5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7ST32P5X | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR; OR | OR | OR | OR; OR Gate | OR; OR Gate | NOT; OR | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 26 ns | 26 ns | 26 ns | ||||||
| Low Level Output Current (Sink) | 2 mA | 2 mA | 2 mA |