IC AND 1-CIR 2-IN SC-88A
IC GATE AND 1CH 2-INP SC70-5
IC GATE AND 1CH 2-INP SC88A
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7ST08P5X-L22057TR-ND | NC7ST08P5X-L22057 | NC7ST08P5X-L22057 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | AND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 26 ns | 26 ns |