Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059866-NC7ST08M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
Logic Gates 2-Input AND Gate Product overview: NC7ST08M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST08M5X can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SOT-23-5
AND Gate IC 1 Channel SOT-23-5
AND Gate IC 1 Channel SOT-23-5
IC GATE AND 1CH 2-INP SOT23-5
SINGLE AND GATE, 2I/P, SOT-23-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S08; Logic IC Family:7ST; Supply Voltage Min:4.5V; Output Current:2mARoHS Compliant: Yes
Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S08; Logic IC Family:7ST; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:2mA RoHS Compliant: Yes
IC, NC7ST TINY, SMD, SOT-23-5; Logic Family / Base Number:NC7S08; Logic Type:AND; Output Current:2mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
AND Gate IC 1 Channel SOT-23-5
IC GATE AND 1CH 2-INP SOT23-5
IC GATE AND 1CH 2-INP SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059866-NC7ST08M5X | 705-NC7ST08M5X | NC7ST08M5XTR-ND | NC7ST08M5X | 58K1969 | 29X6788 | 53M9499 | NC7ST08M5X | NC7ST08M5X | NC7ST08M5X | NC7ST08M5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7ST08M5X | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Single And Gate, 2I/p, Sot-23-5; Logic Function Onsemi | Logic Function Onsemi | Ic, Nc7St Tiny, Smd, Sot-23-5; Logic Family / Base Number Onsemi | Logic Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND; AND | AND | AND | AND; AND | AND; AND Gate | AND; AND Gate | NOT; AND | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 5 V | 4.5V ~ 5.5V | 5.5V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 26 ns | 26 ns | 26 ns | ||||||||
| Low Level Output Current (Sink) | 2 mA | 2 mA | 2 mA |