IC GATE AND 1CH 2-INP 6MICROPAK Product overview: NC7ST08L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST08L6X can be used for catalog matching and distributor lookup.
IC GATE AND 1CH 2-INP 6MICROPAK
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059864-NC7ST08L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
AND Gate IC 1 Channel 6-MicroPak
IC GATE AND 1CH 2-INP 6MICROPAK
IC GATE AND 1CH 2-INP 6MICROPAK
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7ST08; Logic IC Family:NC7ST; Supply Voltage Min:4.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7ST08L6X | 488-NC7ST08L6XTR-ND | 059864-NC7ST08L6X | NC7ST08L6X | NC7ST08L6X | NC7ST08L6X | NC7ST08L6X | NC7ST08L6X | 82C9979 |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7ST08L6X | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | AND; AND | AND | NOT; AND; AND Gate | AND; AND Gate | NOT; AND | AND | |||
| Supply Voltage | 5 V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||||||
| Logic Family | AHCT | ||||||||
| Inputs | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 26 ns | 26 ns |