Inverters Inverter Product overview: NC7ST04P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST04P5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
IC INVERTER 1CH 1-INP SC70-5
Inverter IC 1 Channel SC-70-5
SINGLE INVERTER, SC-70-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S04; Logic IC Family:7ST; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7ST04P5X | NC7ST04P5XTR-ND | NC7ST04P5X | NC7ST04P5X | 38C7557 | NC7ST04P5X |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Single Inverter, Sc-70-5; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 4.5 V to 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | |
| Logic Family | NC7ST | |||||
| IC Package Type | Other; Reel | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70 | ||
| Inputs | 1 | 1 | 1 |