CMOS Inverter IC, SC Package, 5V, 2mA Product overview: NC7ST04P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST04P5 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229570-NC7ST04P5
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Inverter IC 1 Channel SC-70-5
INVERTER, HST/T SERIES, 1 FUNC
IC INVERTER 1CH 1-INP SC70-5
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7ST04P5 | 1229570-NC7ST04P5 | NC7ST04P5TR-ND | NC7ST04P5 | NC7ST04P5 | NC7ST04P5 |
| Product Name | 5V 2mA Logic IC | Logic - Logic - Gates and Inverters - NC7ST04P5 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 26 ns | 26 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |