onsemi Integrated Circuits(ICs) NC7ST04M5X

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059863-NC7ST04M5X Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7ST Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Number of Circuits: 1 Standard Package: 1 Catalog: 7ST Logic Type: Inverter Number of Inputs: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 1µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 2mA 2mA Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059863-NC7ST04M5X Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7ST Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Number of Circuits: 1 Standard Package: 1 Catalog: 7ST Logic Type: Inverter Number of Inputs: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 1µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 2mA 2mA Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 059863-NC7ST04M5X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
059863-NC7ST04M5X
Integrated Circuits(ICs) 059863-NC7ST04M5X
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059863-NC7ST04M5X Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7ST Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Number of Circuits: 1 Standard Package: 1 Catalog: 7ST Logic Type: Inverter Number of Inputs: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 1µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 2mA 2mA Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059863-NC7ST04M5X
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: 7ST
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A SOT-753
Manufacturer Device Package: SOT-23-5
Number of Circuits: 1
Standard Package: 1
Catalog: 7ST
Logic Type: Inverter
Number of Inputs: 1
Operating Supply Voltage: 4.5 V ~ 5.5 V
Current - Quiescent (Max): 1µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Current - Output High Low: 2mA 2mA
Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 059863-NC7ST04M5X
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
4.2GHZ Rf Amplifier - 860-BGA9V1MN9E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details